Status: | Active |
---|---|
Series: | NB6N11S |
RoHS: | Compliant |
Prices starting from US$6.42
Maximum Input Clock Frequency > 2.0 GHz |
Maximum Input Data Rate > 2.5 Gb/s |
1 ps Maximum of RMS Clock Jitter |
Typically 10 ps of Data Dependent Jitter |
380 ps Typical Propagation Delay |
120 ps Typical Rise and Fall Times |
These devices are available in Pb-free package(s). Specifications herein |
Applications |
---|
High Performance LVDS Clock and Data Distribution for ATE and Networking |
Description | NB6N11S |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | CML LVCMOS LVDS LVPECL LVTTL |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.5 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.37 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 2000 |
fmaxData Typ (Mbps) | 2500 |
Package Type | QFN-16 |
Clock Fanout Buffer, 1:2, Qfn-16 | Newark Electronics |
CLOCK FANOUT BUFFER, 1:2, QFN-16 | element14 |
CLOCK FANOUT BUFFER, 1: 2, QFN-16 | Farnell |
NB6N11S Series 3.6 V 1:2 AnyLevel Input to LVDS Fanout Buffer/Translator-QFN-16 | Future Electronics |
Clock Fanout Buffer 4-OUT 16-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NB6N11SMNR2G?
Additional datasheets, footprints and schematics for NB6N11SMNR2G are listed on our Part Details page. You can also find images and similar parts to NB6N11SMNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6N11SMNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6N11SMNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6N11SMNR2G fall under?
The NB6N11SMNR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB6N11SMNR2G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6N11SMNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB6N11SMNR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB6N11SMNR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NB6N11SMNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6N11SMNR2G often in real-time on the comparison pages.
What if I can't find stock of NB6N11SMNR2G?
You can fill out our help required form which you can use to request a quote for NB6N11SMNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.