Status: | Active |
---|---|
Series: | NB6L72M |
RoHS: | Compliant |
Input Clock Frequency > 3.0GHzInput Data Rate > 3 Gbps |
Internal Input Termination Resistors, 50- |
Benefits |
---|
High performance clock and data applications |
No external components needed for inputs |
Applications |
---|
Clock / Data Distribution |
Description | NB6L72M |
---|---|
Compliance | Pb-free Halide free |
Input/Output Ratio | 2:2 |
Channels | 1 |
Input Level | CML CMOS ECL LVDS |
Output Level | CML |
VCC Typ (V) | 2.5 |
fMax Typ (MHz) | 3000 |
tJitter Typ (ps) | 0.2 |
tskew(OO) Max (ps) | 20 |
tpd Typ (ns) | 0.36 |
Package Type | QFN-16 |
Ic,analog Switch,single,2X2 Crosspoint,llcc,16Pin,plastic |Onsemi NB6L72MMNR2G | Newark Electronics |
Digital Crosspoint Single 2x2 3Gbps 16-Pin QFN EP T/R | Avnet America |
DIGITAL CROSSPOINT SW, 2 X 2, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a NB6L72MMNR2G?
Additional datasheets, footprints and schematics for NB6L72MMNR2G are listed on our Part Details page. You can also find images and similar parts to NB6L72MMNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L72MMNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L72MMNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L72MMNR2G fall under?
The NB6L72MMNR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Multiplexers & Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to NB6L72MMNR2G when available in the Multiplexers & Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L72MMNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L72MMNR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB6L72MMNR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and EBV Elektronik have stock available or on a lead time for NB6L72MMNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L72MMNR2G often in real-time on the comparison pages.
What if I can't find stock of NB6L72MMNR2G?
You can fill out our help required form which you can use to request a quote for NB6L72MMNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.