Clock IC Type | Clock Buffer Level Translator |
---|---|
Frequency | 6GHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
CLOCK RX/TX/TRANSLATOR BUFFER, TSSOP-8 | Farnell |
Clock Buffer, 6Ghz, Tssop-8 | Newark Electronics |
Multilevel Input to Differential LVPECL/LVNEC Clock or Data Receiver/Driver/Translator Buffer 8-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NB6L16DTG?
Additional datasheets, footprints and schematics for NB6L16DTG are listed on our Part Details page. You can also find images and similar parts to NB6L16DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L16DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L16DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L16DTG fall under?
The NB6L16DTG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NB6L16DTG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L16DTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L16DTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB6L16DTG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NB6L16DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L16DTG often in real-time on the comparison pages.
What if I can't find stock of NB6L16DTG?
You can fill out our help required form which you can use to request a quote for NB6L16DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.