Status: | Active |
---|---|
Series: | NB6L11S |
RoHS: | Compliant |
Prices starting from US$6.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.44
|
291
in stock
|
Buy Now | |
Newark Electronics
from US$6.82
|
417
in stock
|
Buy Now | |
Avnet America
from US$6.81
|
417
in stock
|
Buy Now | |
Chip One Stop
from US$6.93
|
8
in stock
|
Buy Now | |
element14
from US$14.02
|
6
in stock
|
Buy Now | |
Farnell
from US$7.36
|
6
in stock
|
Buy Now | |
Future Electronics
from US$6.92
|
-
|
Buy Now | |
RS Americas
from US$11.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Clock Frequency > 2.0GHz |
Input Data Rate > 2.5Gb/s |
1 ps Maximum RMS Clock Jitter |
Typically 10 ps of Data Dependent Jitter |
380 ps Typical Propagation Delay |
120 ps Typical Rise and Fall Times |
Single Power Supply Vcc=2.5V ± 5% |
Pb-Free |
Applications |
---|
Basestations, Networking, Computing, and ATE |
Description | NB6L11S |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | CML CMOS ECL LVDS TTL |
Output Level | LVDS |
VCC Typ (V) | 2.5 |
tJitterRMS Typ (ps) | 0.5 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.38 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 2000 |
fmaxData Typ (Mbps) | 2500 |
Package Type | QFN-16 |
Hf Lvds Fanout Buff/Trans Rohs Compliant: Yes |Onsemi NB6L11SMNG | Newark Electronics |
Clock Fanout Buffer 4-OUT 16-Pin QFN EP Rail | Avnet America |
NB6L11SMNG, HF LVDS FANOUT BUFF-TRANS | RS |
FANOUT BUFFER/TRANSLATOR, 2GHZ, QFN-16 | element14 |
NB Series 2.5 V 4 GHz Surface Mount 1:2 Differential CML Fanout Buffer - QFN-16 | Future Electronics |
NB6L11SMNG, CML, LVCMOS, LVDS, LVPECL, LVTTL Translator LVDS,1-Input,16-Pin QFN | ON Semiconductor NB6L11SMNG | RS Americas |
Where can I find additional details, specifications and documents for a NB6L11SMNG?
Additional datasheets, footprints and schematics for NB6L11SMNG are listed on our Part Details page. You can also find images and similar parts to NB6L11SMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L11SMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L11SMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L11SMNG fall under?
The NB6L11SMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB6L11SMNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L11SMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L11SMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB6L11SMNG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Chip One Stop and element14 have stock available or on a lead time for NB6L11SMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L11SMNG often in real-time on the comparison pages.
What if I can't find stock of NB6L11SMNG?
You can fill out our help required form which you can use to request a quote for NB6L11SMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.