Status: | Active |
---|---|
Series: | NB6L11M |
RoHS: | Compliant |
Prices starting from US$9.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.27
|
-
|
Buy Now | |
Future Electronics
from US$10.87
|
-
|
Buy Now | |
Avnet America
from US$9.90
|
-
|
Buy Now | |
RS Americas
from US$13.10
|
-
|
Buy Now | |
element14
from US$10.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum Input Clock Frequency > 4 GHz |
0.5ps max Random Clock Jitter |
VREFAC Reference Output |
Internal Input Termination Resistors, 50-ohm |
Benefits |
---|
High performance applications |
Low Jitter Outputs |
Rebias Capacitor-coupled Input signal |
No external components needed for inputs |
Applications |
---|
Clock / Data Distribution |
Description | NB6L11M |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | CML LVCMOS LVDS LVPECL LVTTL |
Output Level | CML |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 15 |
tpd Typ (ns) | 0.225 |
tR & tF Max (ps) | 120 |
fmaxClock Typ (MHz) | 4000 |
Package Type | QFN-16 |
Clock/Data Fanout Buffer, 4Ghz, Qfn-16 | Newark Electronics |
NB Series 2.5 V 4 GHz Surface Mount 1:2 Differential CML Fanout Buffer - QFN-16 | Future Electronics |
Clock Fanout Buffer 4-OUT 16-Pin QFN EP Rail | Avnet America |
1:2 Diff Fanout Buffer Multi-Level QFN16 | ON Semiconductor NB6L11MMNG | RS Americas |
CLOCK/DATA FANOUT BUFFER, 4GHZ, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a NB6L11MMNG?
Additional datasheets, footprints and schematics for NB6L11MMNG are listed on our Part Details page. You can also find images and similar parts to NB6L11MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L11MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L11MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L11MMNG fall under?
The NB6L11MMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB6L11MMNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L11MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L11MMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB6L11MMNG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NB6L11MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L11MMNG often in real-time on the comparison pages.
What if I can't find stock of NB6L11MMNG?
You can fill out our help required form which you can use to request a quote for NB6L11MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.