Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Divider Fanout Buffer |
---|---|
Frequency | 6GHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
IC Output Type | ECL |
IC Input Type | CML LVCMOS LVDS LVNECL LVPECL LVTTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
CLOCK/DATA FANOUT BUFFER, 1: 2, TSSOP-8 | Farnell |
Fanout Buffer/Translator 6Ghz Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NB6L11DTG?
Additional datasheets, footprints and schematics for NB6L11DTG are listed on our Part Details page. You can also find images and similar parts to NB6L11DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L11DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L11DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L11DTG fall under?
The NB6L11DTG is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to NB6L11DTG when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L11DTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L11DTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB6L11DTG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NB6L11DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L11DTG often in real-time on the comparison pages.
What if I can't find stock of NB6L11DTG?
You can fill out our help required form which you can use to request a quote for NB6L11DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.