Status: | Active |
---|---|
Series: | NB4N507A |
RoHS: | Compliant |
Input Crystal Frequency of 10 - 27 MHz |
Enable Usage of Common Low-Cost Crystal |
Differential PECL Output Clock Frequencies up to 200 MHz |
Duty Cycle of 48%/52% |
Operating Range: VCC = 3.0 V to 5.5 V |
Ideal for SONET Applications and Oscillator Manufacturers |
Available in Die Form |
Pb-Free Packages are Available |
Applications |
---|
PECL clock generation in networking, communications and computing. |
General purpose PECL clock gneration. |
End Products |
---|
Crystal oscillator replacement. |
Description | NB4N507A |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS TTL |
Output Level | ECL |
VS Typ (V) | 3.3 5 |
fin Typ (MHz) | 5-52 |
fout Typ (MHz) | 50-200 |
tJitter(Period) Typ (ps) | 20 |
tR & tF Typ (ps) | 270 |
tR & tF Max (ps) | 500 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SOIC-16 |
Clock Synthesizer, 200Mhz, Soic-16 | Newark Electronics |
CLOCK SYNTHESISER, 200MHZ, SOIC-16 | Farnell |
PLL Clock Synthesizer Single 16-Pin SOIC Rail | Avnet America |
Where can I find additional details, specifications and documents for a NB4N507ADG?
Additional datasheets, footprints and schematics for NB4N507ADG are listed on our Part Details page. You can also find images and similar parts to NB4N507ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB4N507ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB4N507ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB4N507ADG fall under?
The NB4N507ADG is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to NB4N507ADG when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB4N507ADG you can contact the distributor directly for product support, shipping queries etc.
Is the NB4N507ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB4N507ADG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NB4N507ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB4N507ADG often in real-time on the comparison pages.
What if I can't find stock of NB4N507ADG?
You can fill out our help required form which you can use to request a quote for NB4N507ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.