Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Fanout Buffer |
---|---|
Frequency | 133MHz |
No. of Outputs | 19Outputs |
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
Clock IC Case Style | QFN |
No. of Pins | 72Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ZBD/FANOUT BUFFER, 100/133MHZ, QFN-72 | Farnell |
Zbd/Fanout Buffer, 100/133Mhz, Qfn-72 |Onsemi NB3W1900LMNG | Newark Electronics |
Clock Buffer 72-Pin QFN Tray | Avnet America |
NB3W1900LMNG, Clock Buffer, 100 - 133 (Maximum) MHz, 72-Pin QFN | ON Semiconductor NB3W1900LMNG | RS Americas |
Where can I find additional details, specifications and documents for a NB3W1900LMNG?
Additional datasheets, footprints and schematics for NB3W1900LMNG are listed on our Part Details page. You can also find images and similar parts to NB3W1900LMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3W1900LMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3W1900LMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3W1900LMNG fall under?
The NB3W1900LMNG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NB3W1900LMNG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3W1900LMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3W1900LMNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB3W1900LMNG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NB3W1900LMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3W1900LMNG often in real-time on the comparison pages.
What if I can't find stock of NB3W1900LMNG?
You can fill out our help required form which you can use to request a quote for NB3W1900LMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.