Status: | Active |
---|---|
Series: | NB3W1200L |
RoHS: | Compliant |
12 Differential Clock Output Pairs @ 0.7 V |
Low−Power NMOS Push−Pull Compatible Outputs for NB3W1200L |
Optimized 100 MHz and 133 MHz Operating Frequencies to Meet The Next Generation PCIe Gen 2/Gen 3/ Gen 4 and Intel QPI & UPI Phase Jitter |
DB1200ZL Compliant |
3.3 V ±5% Supply Voltage Operation |
Fixed−Feedback for Lowest Input−To−Output Delay Variation |
SMBus Programmable Configurations to Allow Multiple Buffers in a Single Control Network |
PLL Bypass Configurable for PLL or Fanout Operation |
Programmable PLL Bandwidth |
2 Tri−level Addresses Selection (9 SMBUS Addresses) |
Individual OE Control Pin for Each of 12 Outputs |
50 ps Max Output−to−Output Skew Performance |
50 ps Max Cycle−to−Cycle Jitter (PLL mode) |
100 ps Input to Output Delay Variation Performance |
QFN 64−pin Package, 9 mm x 9 mm |
Spread Spectrum Compatible: Tracks Input Clock Spreading for Low EMI |
0°C to +70°C Ambient Operating Temperature |
Applications |
---|
Industrial |
Computing |
Desktop |
Switchers/Routers |
Set Top Box |
End Products |
---|
Networking |
Consumer |
Notebook |
Servers |
Automated Test Equipment |
Description | NB3W1200L |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:12 |
Input Level | HCSL |
Output Level | HCSL |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.001 0.002 0.04 |
tskew(o-o) Max (ps) | 50 |
tR & tF Max (ps) | 87.5 |
fmaxClock Typ (MHz) | 100 133.33 |
Package Type | QFN-64 |
Clock Fanout Buffer 24-OUT 64-Pin QFN T/R | Avnet Asia |
MISCELLANEOUS MOSFETS | Farnell |
Differential Fanout Buffer, 133Mhz, Qfn-64 | Newark Electronics |
3.3 V 100/133 MHz Differential 1:12 HCSL orPush-Pull Clock ZDB/FanoutBuffer fo | Future Electronics |
DIFF FANOUT BUFFER, 1:12, QFN-64 | element14 |
Where can I find additional details, specifications and documents for a NB3W1200LMNTXG?
Additional datasheets, footprints and schematics for NB3W1200LMNTXG are listed on our Part Details page. You can also find images and similar parts to NB3W1200LMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3W1200LMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3W1200LMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3W1200LMNTXG fall under?
The NB3W1200LMNTXG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3W1200LMNTXG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3W1200LMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3W1200LMNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3W1200LMNTXG have stock available?
Authorised distributors including Avnet Asia, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NB3W1200LMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3W1200LMNTXG often in real-time on the comparison pages.
What if I can't find stock of NB3W1200LMNTXG?
You can fill out our help required form which you can use to request a quote for NB3W1200LMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.