Status: | Active |
---|---|
Series: | NB3V8312C |
RoHS: | Compliant |
VDD core supply voltage can be set to 3.3 V, 2.5 V or 1.8 V |
VDDO output supply voltage can be set to 3.3 V, 2.5 V, or 1.8 V, with the constraint that VDD >/= VDDO |
250 MHz Maximum Clock Frequency |
Accepts LVCMOS, LVTTL Clock Inputs |
12 LVCMOS Clock Outputs |
150 ps Max. Skew Between Outputs |
Temp. Range 40C to +85C |
32pin LQFP and QFN Packages |
Synchronous Clock Enable |
Applications |
---|
Networking |
Storage Area Networks |
Routers |
End Products |
---|
Telecom |
Servers |
Switches |
Description | NB3V8312C |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:12 |
Input Level | LVCMOS LVTTL |
Output Level | LVCMOS |
VCC Typ (V) | 1.8 2.5 3.3 |
tJitterRMS Typ (ps) | 0.03 |
tskew(o-o) Max (ps) | 150 |
tpd Typ (ns) | 1.5 |
tR & tF Max (ps) | 700 |
fmaxClock Typ (MHz) | 250 |
Package Type | QFN-32 |
Fanout Buffer, 250Mhz, Qfn-32 | Newark Electronics |
Clock Fanout Buffer 12-OUT 32-Pin QFN Tube | Avnet America |
FANOUT BUFFER, 250MHZ, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a NB3V8312CMNG?
Additional datasheets, footprints and schematics for NB3V8312CMNG are listed on our Part Details page. You can also find images and similar parts to NB3V8312CMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3V8312CMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3V8312CMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3V8312CMNG fall under?
The NB3V8312CMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3V8312CMNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3V8312CMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3V8312CMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3V8312CMNG have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NB3V8312CMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3V8312CMNG often in real-time on the comparison pages.
What if I can't find stock of NB3V8312CMNG?
You can fill out our help required form which you can use to request a quote for NB3V8312CMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.