Status: | Active |
---|---|
Series: | NB3N551 |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
1,435
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
2,877
in stock
|
Buy Now | |
element14
from US$1.03
|
2,877
in stock
|
Buy Now | |
Farnell
from US$1.02
|
2,877
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input/Output clock frequency up to 180 MHz |
Low Skew Ouptuts (50ps) |
Output Enable puts device in three-state mode |
Operating Range: VDD = 3.0 V to 5.25V |
Full Industrial Temperature Range 8-pin SOIC |
Full RoHS certification |
Benefits |
---|
Multiply the low frequency output of inexpensive crystals to the full system frequency |
Minimize timing deviations and synchronization issues |
Creates a high impedance output with no logic low or logic high value |
Ensures operation in the majority of designs |
Small package with robust thermal capability |
Meets all green international materials standards |
Applications |
---|
Clock fan out in routers, switches and other networking applications |
Description | NB3N551 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | CMOS |
Output Level | CMOS |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 2 |
tskew(o-o) Max (ps) | 160 |
tpd Typ (ns) | 3 |
tR & tF Max (ps) | 1000 |
fmaxClock Typ (MHz) | 180 |
Package Type | SOIC-8 |
Clock Fanout Buffer 4-OUT 8-Pin SOIC N T/R | Avnet America |
Clock Fanout Buffer, 180Mhz, Soic-8 | Newark Electronics |
CLOCK FANOUT BUFFER, 180MHZ, SOIC-8 | element14 |
Low Skew 1:4 Clock Fanout Buffer SOIC8 | RS |
NB Series 3.3 V 180 MHz SMT Ultra-Low Skew 1:4 Clock Fanout Buffer - SOIC-8 | Future Electronics |
NB3N551DR2G, Clock Divider TTL CMOS, TTL 1-Input Single Ended 8-Pin SOIC | ON Semiconductor NB3N551DR2G | RS Americas |
Where can I find additional details, specifications and documents for a NB3N551DR2G?
Additional datasheets, footprints and schematics for NB3N551DR2G are listed on our Part Details page. You can also find images and similar parts to NB3N551DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N551DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N551DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N551DR2G fall under?
The NB3N551DR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3N551DR2G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N551DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N551DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N551DR2G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NB3N551DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N551DR2G often in real-time on the comparison pages.
What if I can't find stock of NB3N551DR2G?
You can fill out our help required form which you can use to request a quote for NB3N551DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.