Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Multiplier |
---|---|
Frequency | 200MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
PLL Clock Multiplier Single 8-Pin SOIC N Rail | Avnet America |
NB3N511DG, PLL Frequency Multiplier, 14 - 200 MHz, 8-Pin SOIC | ON Semiconductor NB3N511DG | RS Americas |
CLOCK MULTIPLIER, 200MHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NB3N511DG?
Additional datasheets, footprints and schematics for NB3N511DG are listed on our Part Details page. You can also find images and similar parts to NB3N511DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N511DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N511DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N511DG fall under?
The NB3N511DG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NB3N511DG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N511DG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N511DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB3N511DG have stock available?
Authorised distributors including Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for NB3N511DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N511DG often in real-time on the comparison pages.
What if I can't find stock of NB3N511DG?
You can fill out our help required form which you can use to request a quote for NB3N511DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.