Status: | Active |
---|---|
Series: | NB3N51034 |
RoHS: | Compliant |
Uses 25 MHz Fundamental Mode Parallel Resonant Crystal |
Spread of -0.5%, -1.0%, -1.5% and No Spread |
Power Down Mode |
4 Low Skew HCSL or LVDS Outputs |
OE Tri-States Outputs |
PCIe Gen 1, Gen 2, Gen 3 and Gen 4 Jitter Compliant |
Low Phase Noise |
Operating Range 3.3 V ±5% |
Industrial Temperature Range-40°C to +85°C |
Functionally Compatible with IDT557-05, IDT5V41066, IDT5V41236 |
These are Pb-Free Devices |
Benefits |
---|
Best in Class Jitter Performance for HCSL Clock Generator |
EMI Suppression |
Applications |
---|
Networking and Telecommunication |
Computing and Peripherals |
PCIe Clock Generation Gen 1, Gen 2, Gen 3 and Gen 4 |
Set Top Box, LCD TV |
Automated Test Equipment |
End Products |
---|
Consumer |
Industrial Equipment |
Switch and Router |
Servers, Desktop computers |
Description | NB3N51034 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS Crystal |
Output Level | HCSL LVDS |
VS Typ (V) | 3.3 |
fin Typ (MHz) | 25 |
fout Typ (MHz) | 100 200 |
tJitter(Φ) Typ (ps) | 0.4 |
tR & tF Typ (ps) | 340 / 400 |
tR & tF Max (ps) | 700 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TSSOP-20 |
Clock Synthesizer 25MHz 20-Pin TSSOP Tube | EBV Elektronik |
Clock Generator, 200Mhz, Tssop-20 | Newark Electronics |
3.3V, CRYSTAL TO 1:4 HCSLTSSOP 20 6.54.41 PBFR Code = 6118 | ON Semiconductor NB3N51034DTG | RS Americas |
Clock IC Type:Clock Generator | element14 |
CLOCK GENERATOR, 200MHZ, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a NB3N51034DTG?
Additional datasheets, footprints and schematics for NB3N51034DTG are listed on our Part Details page. You can also find images and similar parts to NB3N51034DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N51034DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N51034DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N51034DTG fall under?
The NB3N51034DTG is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to NB3N51034DTG when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N51034DTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N51034DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N51034DTG have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NB3N51034DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N51034DTG often in real-time on the comparison pages.
What if I can't find stock of NB3N51034DTG?
You can fill out our help required form which you can use to request a quote for NB3N51034DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.