Status: | Active |
---|---|
Series: | NB3N3002 |
RoHS: | Compliant |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
No stock
|
Buy Now | |
Future Electronics
from US$2.91
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
element14
from US$2.82
|
-
|
Buy Now | |
Avnet Asia
from US$2.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical TIE RMS jitter of 2.5 ps |
Uses 25 MHz Fundamental Mode Parallel Resonant Crystal |
HCSL Differential Output |
Operating Range 3.3 V 5% |
Industrial Temperature Range -40C to +85C |
PCIe Clock Generation Gen 1, Gen 2, Gen 3, Gen 4 |
Benefits |
---|
Best in Class Jitter Performance for HCSL Clock Generator |
Applications |
---|
Gigabit Ethernet |
PCIe Gen 1, Gen 2, Gen 3 and Gen 4 |
Networking Equipment |
End Products |
---|
FBDIMM |
Servers |
Description | NB3N3002 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS TTL |
Output Level | HCSL |
VS Typ (V) | 3.135 3.465 |
fin Typ (MHz) | 25 |
fout Typ (MHz) | 100 125 200 25 |
tJitter(Cy-Cy) Typ (ps) | 2 |
tJitter(Period) Typ (ps) | 1.5 |
tJitter(Φ) Typ (ps) | 0.25 |
tR & tF Typ (ps) | 340 |
tR & tF Max (ps) | 700 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TSSOP-16 |
NB3N3002 Series 4.6 V 200 MHz Low Phase Noise Clock Generator - TSSOP-16 | Future Electronics |
Clock Generator, 25Mhz, Tssop-16 | Newark Electronics |
Clock Generator NB3N3002 25MHz Single 16-Pin TSSOP-WB Tube | Avnet America |
CLOCK GENERATOR, 25MHZ, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a NB3N3002DTG?
Additional datasheets, footprints and schematics for NB3N3002DTG are listed on our Part Details page. You can also find images and similar parts to NB3N3002DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N3002DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N3002DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N3002DTG fall under?
The NB3N3002DTG is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to NB3N3002DTG when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N3002DTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N3002DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N3002DTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NB3N3002DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N3002DTG often in real-time on the comparison pages.
What if I can't find stock of NB3N3002DTG?
You can fill out our help required form which you can use to request a quote for NB3N3002DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.