Status: | Active |
---|---|
Series: | NB3M8302C |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
1,728
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
1,728
in stock
|
Buy Now | |
element14
from US$1.24
|
1,728
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet Asia
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Clock Frequency up to 200 MHz |
Low Output to Output Skew: 25 ps typical |
Low Part to Part Skew: 250 ps typical |
Low Additive RMS Phase Jitter |
Input Clock Accepts LVCMOS/ LVTTL Levels |
Applications |
---|
Clock Distribution |
High-End Computing |
Servers |
ATE |
End Products |
---|
Networking and Data Communications |
Ethernet Switches / Routers |
Test and Measurement |
Description | NB3M8302C |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | CMOS TTL |
Output Level | CMOS TTL |
VCC Typ (V) | 2.5 3.3 |
tskew(o-o) Max (ps) | 85 |
tpd Typ (ns) | 2.65 |
tR & tF Max (ps) | 650 800 |
fmaxClock Typ (MHz) | 200 |
Package Type | SOIC-8 |
Clock Fanout Buffer 2-OUT 8-Pin SOIC T/R | Avnet America |
Fanout Buffer, 200Mhz, -40 To 85Deg C | Newark Electronics |
FANOUT BUFFER, 200MHZ, -40 TO 85DEG C | element14 |
LVCMOS/LVTTL Low Skew Fanout Buffer | Future Electronics |
Where can I find additional details, specifications and documents for a NB3M8302CDR2G?
Additional datasheets, footprints and schematics for NB3M8302CDR2G are listed on our Part Details page. You can also find images and similar parts to NB3M8302CDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3M8302CDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3M8302CDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3M8302CDR2G fall under?
The NB3M8302CDR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3M8302CDR2G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3M8302CDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB3M8302CDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3M8302CDR2G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NB3M8302CDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3M8302CDR2G often in real-time on the comparison pages.
What if I can't find stock of NB3M8302CDR2G?
You can fill out our help required form which you can use to request a quote for NB3M8302CDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.