Status: | Active |
---|---|
Series: | NB3L8504S |
RoHS: | Compliant |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.26
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.36
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
-
|
Buy Now | |
Future Electronics
from US$3.83
|
-
|
Buy Now | |
Avnet America
from US$3.95
|
-
|
Buy Now | |
Avnet Asia
from US$3.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Four Differential LVDS Outputs |
Each Differential Output has OE Control |
700 MHz Maximum Output Frequency |
660 ps Max Output Rise and Fall Times, LVCMOS |
Translates Differential Input to LVDS Levels |
Additive Phase Jitter RMS: < 100 fs Typical |
50 ps Maximum Output Skew |
350 ps Maximum Part−to−part Skew |
1.3 ns Maximum Propagation Delay |
Operating Range: VCC = 2.375 V to 3.630 V |
−40°C to +85°C Ambient Operating Temperature |
Applications |
---|
Telecom |
Networking |
Routers |
End Products |
---|
Ethernet |
SONET |
Switches |
Description | NB3L8504S |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | HCSL HSTL LVDS LVPECL SSTL |
Output Level | LVDS |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.07 |
tskew(o-o) Max (ps) | 50 |
tpd Typ (ns) | 1.3 |
tR & tF Max (ps) | 660 |
fmaxClock Typ (MHz) | 700 |
Package Type | TSSOP-16 |
Clk Fanout Buffer/Translator, 1:4, Tssop | Newark Electronics |
Clock Fanout Buffer 4-OUT 16-Pin TSSOP Tube | Avnet America |
CLK FANOUT BUFFER/TRANSLATOR, 1: 4, TSSOP | Farnell |
Where can I find additional details, specifications and documents for a NB3L8504SDTG?
Additional datasheets, footprints and schematics for NB3L8504SDTG are listed on our Part Details page. You can also find images and similar parts to NB3L8504SDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3L8504SDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3L8504SDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3L8504SDTG fall under?
The NB3L8504SDTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3L8504SDTG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3L8504SDTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3L8504SDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3L8504SDTG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NB3L8504SDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3L8504SDTG often in real-time on the comparison pages.
What if I can't find stock of NB3L8504SDTG?
You can fill out our help required form which you can use to request a quote for NB3L8504SDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.