Status: | Active |
---|---|
Series: | NB3L553 |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
628
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
111
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
97
in stock
|
Buy Now | |
Avnet Silica
-
|
98
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
from US$1.02
|
-
|
Buy Now | |
Farnell
from US$1.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input/Output Clock Frequency up to 200 MHz |
Low Skew Ouptuts (35ps) |
Operating Range: VDD = 2.375 V to 5.25V |
Full Industrial Temperature Range 8-pin SOIC |
Full RoHS certification |
Output Enable puts device in three-state mode |
Benefits |
---|
Multiply the low frequency output of inexpensive crystals to the full system frequency |
Minimize timing deviations and synchronization issues |
Ensures operation in the majority of designs |
Small package with robust thermal capability |
Meets all green international materials standards |
Applications |
---|
Clock fan out in routers, switches and other networking applications |
Description | NB3L553 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | CMOS |
Output Level | CMOS |
VCC Typ (V) | 2.5 3.3 5 |
tJitterRMS Typ (ps) | 0.018 0.029 |
tskew(o-o) Max (ps) | 50 |
tpd Typ (ns) | 2.4 2.5 3 |
tR & tF Max (ps) | 1000 1500 700 |
fmaxClock Typ (MHz) | 200 |
Package Type | SOIC-8 |
1:4 Clock Fanout Buffer 2.5/3.3/5V SOIC8 | RS |
NB Series 3.3 V 200 MHz Surface Mount 1:4 Clock Fanout Buffer - SOIC-8 | Future Electronics |
Clock Fanout Buffer, 200Mhz, Soic-8 | Newark Electronics |
Clock Fanout Buffer 4-OUT 8-Pin SOIC N Rail | Avnet Silica |
1:4 Clock Fanout Buffer 2.5/3.3/5V SOIC8 | ON Semiconductor NB3L553DG | RS Americas |
BUFFER, CLOCK FANOUT, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a NB3L553DG?
Additional datasheets, footprints and schematics for NB3L553DG are listed on our Part Details page. You can also find images and similar parts to NB3L553DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3L553DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3L553DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3L553DG fall under?
The NB3L553DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3L553DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3L553DG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3L553DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3L553DG have stock available?
Authorised distributors including RS, Chip One Stop, Future Electronics, Newark Electronics and Avnet Silica have stock available or on a lead time for NB3L553DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3L553DG often in real-time on the comparison pages.
What if I can't find stock of NB3L553DG?
You can fill out our help required form which you can use to request a quote for NB3L553DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.