Status: | Active |
---|---|
Series: | NB3H83905C |
RoHS: | Compliant |
Prices starting from US$2.54
6 LVTTL/LVCMOS Output Clock copies |
Supply Operation VDD VDDO: 1.8 V0.2 V, 2.5 V 5% or 3.3 V 5% Core VDD 1.8 V equal or greater than VDD0: 1.8 V, 2.5 V, 3.3 V Nom. |
Crystal Input Frequency Range: 3 MHz to 40 MHz |
Clock Input Frequency Range: 3 MHz to 100 MHz |
Crystal Oscillator Interface |
LVCMOS compatible Enable Inputs |
5 V Tolerant Enable Inputs |
Tight Output to Output Skew: 80 ps Max |
Synchronous Output Enable |
Phase Noise Floor 160 dBc (at 1 MHz) |
Industrial Temp. Rang |
16 Pin TSSOP or SOIC Package |
PbFree |
Benefits |
---|
Design Flexibility |
Design Flexibility |
Design Flexibility |
Design Flexibility |
Applications |
---|
Fanout Buffer |
Networking |
Set Top Box |
Ethernet Switch |
End Products |
---|
Consumer |
Routers |
Digital TV |
Description | NB3H83905C |
---|---|
Compliance | Pb-free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:6 |
Input Level | Crystal |
Output Level | CMOS |
VCC Typ (V) | 1.8 3.3 |
tJitterRMS Typ (ps) | 0.08 0.13 0.14 0.18 0.19 0.27 |
tskew(o-o) Max (ps) | 80 |
tR & tF Max (ps) | 800 |
fmaxClock Typ (MHz) | 40 |
Package Type | TSSOP-16 |
Clock Buffer 1.8V/2.5V/3.3 V BUFFER | Future Electronics |
1.8V/2.5V/3.3 V Buffer Rohs Compliant: Yes |Onsemi NB3H83905CDTG | Newark Electronics |
Clock Fanout Buffer 6-OUT 16-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NB3H83905CDTG?
Additional datasheets, footprints and schematics for NB3H83905CDTG are listed on our Part Details page. You can also find images and similar parts to NB3H83905CDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3H83905CDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3H83905CDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3H83905CDTG fall under?
The NB3H83905CDTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3H83905CDTG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3H83905CDTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3H83905CDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3H83905CDTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NB3H83905CDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3H83905CDTG often in real-time on the comparison pages.
What if I can't find stock of NB3H83905CDTG?
You can fill out our help required form which you can use to request a quote for NB3H83905CDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.