Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 133MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CLOCK BUFFER, ZERO DELAY, 133MHZ, SOIC-8 | Farnell |
Clock Buffer, Zero Delay, 133Mhz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NB2305AI1HDG?
Additional datasheets, footprints and schematics for NB2305AI1HDG are listed on our Part Details page. You can also find images and similar parts to NB2305AI1HDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB2305AI1HDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB2305AI1HDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB2305AI1HDG fall under?
The NB2305AI1HDG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NB2305AI1HDG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB2305AI1HDG you can contact the distributor directly for product support, shipping queries etc.
Is the NB2305AI1HDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB2305AI1HDG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NB2305AI1HDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB2305AI1HDG often in real-time on the comparison pages.
What if I can't find stock of NB2305AI1HDG?
You can fill out our help required form which you can use to request a quote for NB2305AI1HDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.