Status: | Unknown |
---|---|
Series: | NB12 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 100kohm |
---|---|
Product Range | NB12 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 4500K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 100kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
NTC SMD Thermistor, NB12SC, 100K, 5% | RS |
Thermistor, Ntc, 100K, 0805 | Newark Electronics |
100kOhms 0805 Protection NTC Thermistor, 5s, 2 x 1.25 x 1.3mm | AVX NB12SC0104JBB | RS Americas |
THERMISTOR, NTC, 100K, 0805 | element14 |
Thermistor NTC 100KOhm 5% 2-Pin 0805 Cardboard T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NB12SC0104JBB?
Additional datasheets, footprints and schematics for NB12SC0104JBB are listed on our Part Details page. You can also find images and similar parts to NB12SC0104JBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB12SC0104JBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB12SC0104JBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB12SC0104JBB fall under?
The NB12SC0104JBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB12SC0104JBB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB12SC0104JBB you can contact the distributor directly for product support, shipping queries etc.
Is the NB12SC0104JBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB12SC0104JBB have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NB12SC0104JBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB12SC0104JBB often in real-time on the comparison pages.
What if I can't find stock of NB12SC0104JBB?
You can fill out our help required form which you can use to request a quote for NB12SC0104JBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.