Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Type | Multiplexer Differential |
No. of Channels | 2Channels |
Line Configuration | 2 |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.8V |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MUX, 2: 1, 3.8V, TSSOP, -40 TO 85DEG C | Farnell |
Diff Mux, Quad, 2:1, Tssop-20 |Onsemi NB100LVEP56DTG | Newark Electronics |
Multiplexer 1-Element ECL 4-IN 20-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NB100LVEP56DTG?
Additional datasheets, footprints and schematics for NB100LVEP56DTG are listed on our Part Details page. You can also find images and similar parts to NB100LVEP56DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB100LVEP56DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB100LVEP56DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB100LVEP56DTG fall under?
The NB100LVEP56DTG is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to NB100LVEP56DTG when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB100LVEP56DTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB100LVEP56DTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB100LVEP56DTG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NB100LVEP56DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB100LVEP56DTG often in real-time on the comparison pages.
What if I can't find stock of NB100LVEP56DTG?
You can fill out our help required form which you can use to request a quote for NB100LVEP56DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.