Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | NB07276001 |
Color | Black |
---|---|
Shrink Ratio | 2:1 |
Fluid Type | Water, Transmission Fluid, Gasoline, Engine Cleaner, Lubricating Oil, Engine Coolant, Diesel Fuel, Brake Fluid |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Cut Length | 1.535in, 39mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic, China |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Resistant To | Abrasion, Strain, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Heat Shrink Tubing 2:1 Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing,25.4mm ID,2:1 Shrink Ratio, Black PO with TPE lining | TE Connectivity NB07276001 | RS Americas |
Heat Shrink Tubing & Sleeves BATTU-25.4/12.7-A1-0-39MM | Sager |
Where can I find additional details, specifications and documents for a NB07276001?
Additional datasheets, footprints and schematics for NB07276001 are listed on our Part Details page. You can also find images and similar parts to NB07276001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB07276001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB07276001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB07276001 fall under?
The NB07276001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to NB07276001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB07276001 you can contact the distributor directly for product support, shipping queries etc.
Is the NB07276001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB07276001 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for NB07276001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB07276001 often in real-time on the comparison pages.
What if I can't find stock of NB07276001?
You can fill out our help required form which you can use to request a quote for NB07276001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.