Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Height (Body) | .035in, .9mm |
---|---|
Width (Body) | 1.6mm, .06in |
Length (Body) | 3.3mm, .12in |
Tolerance Class | Class C / F0.6 |
Sensor Package | Ceramic |
Model Number | PTOD102CR00 |
Sensor Type | Platinum Thin Film Temperature Sensor |
Element Material | Platinum |
Ambient Temperature Range | -58 – 302°F, -50 – 150°C |
Maximum Temperature | 302°F, 150°C |
抵抗の参照温度 | 0°C |
Accuracy (at T_ref) | ± .6°C |
T_ref for Accuracy | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
Resistance (at T_ref) | 1000 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Sensor | RS Americas |
MEANB-PTCO-330 | Avnet America |
Industrial Temperature Sensors PTOD102CR00:PT1000, 1.6X3.2,C | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-330?
Additional datasheets, footprints and schematics for NB-PTCO-330 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-330 fall under?
The NB-PTCO-330 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-330 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-330 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-330 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for NB-PTCO-330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-330 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-330?
You can fill out our help required form which you can use to request a quote for NB-PTCO-330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.