Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Length (Body) | 2.3mm, .09in |
Wire Length | .393in, 10mm |
Height (Body) | .043in, 1.1mm |
Wire Diameter | .009in, .25mm |
Width (Body) | 2mm, .078in |
Wire Count | 2 |
Tolerance Class | Class B / F0.3 |
Sensor Package | Ceramic |
Element Material | Platinum |
Wire/Cladding Type | Ni/Au |
Model Number | PTFC102BC1G0 |
Sensor Type | Platinum Thin Film Temperature Sensor |
Lead Wire Style | Ni/Au |
Ambient Temperature Range | -200 – 200°C, -328 – 392°F |
T_ref for Accuracy | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
抵抗の参照温度 | 0°C |
Resistance (at T_ref) | 1000 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Accuracy (at T_ref) | ± .3°C |
Maximum Temperature | 392°F, 200°C |
Ptfc102Bc1G0:Pt1000,2.0X2.3,b/Box |Te Connectivity Sensors NB-PTCO-295 | Newark Electronics |
RTD Platinum 0.3°C 1000Ohm Through Hole Box | Avnet America |
Platinum Temperature Sensor | RS Americas |
PT1000 CLASS B PT 2X2.3MM | TTI Europe |
Pt1000, 2.0x2.3, Class B, PTFC102BC1G0 RTD Element Type: Platinum Thin Film Temperature Element Tolerance Class: Class B / F0.3 Element Type: Ceramic Element Material: Platinum Lead Wire Style: Ni/Au Platinum Thin Film Temperature Element Class B / F0.3 Ceramic | Pt1000 Rtd Thin Film Element | Part Number: NB-PTCO-295 | Internal Number: NB-PTCO-295 | TE Connectivity | TE Store |
Industrial Temperature Sensors PTFC102BC1G0:PT1000, 2.0X2.3,B | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-295?
Additional datasheets, footprints and schematics for NB-PTCO-295 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-295 fall under?
The NB-PTCO-295 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-295 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-295 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-295 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for NB-PTCO-295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-295 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-295?
You can fill out our help required form which you can use to request a quote for NB-PTCO-295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.