Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$5.01
|
-
|
Buy Now | |
element14
from US$6.31
|
-
|
Buy Now | |
TTI Europe
from US$3.30
|
-
|
Buy Now | |
Richardson RFPD
from US$1.84
|
-
|
Buy Now | |
Sager
from US$4.29
|
-
|
Buy Now |
Connector Type | Open Ends |
---|---|
Wire Length | .393in, 10mm |
Width (Body) | 4mm, .157in |
Wire Diameter | .2mm, .007in |
Length (Body) | .047in, 1.2mm |
Height (Body) | .043in, 1.1mm |
Tolerance Class | Class T (AA) / F0.1 |
Wire Count | 2 |
Sensor Package | Ceramic |
Model Number | PTFM102T1A0 |
Wire/Cladding Type | Ag |
Sensor Type | Platinum Thin Film Temperature Sensor |
Lead Wire Style | Ag |
Element Material | Platinum |
TCR at (T1 and T2) | 3850ppm/°C |
Maximum Temperature | 300°C, 572°F |
抵抗の参照温度 | 0°C |
Accuracy (at T_ref) | ± .1°C |
Ambient Temperature Range | -50 – 300°C, -58 – 572°F |
T_ref for Accuracy | 0°C |
T1 and T2 for TCR | 0 and +100°C |
Resistance (at T_ref) | 1000 (0 °C)Ω |
Rtd Sensor, Thin Film Platinum, 1K | Newark Electronics |
Temp Sensor Analog 2-Pin SIP Blister Box | Avnet America |
Sensor | RS Americas |
RTD SENSOR, THIN FILM PLATINUM, 1K | element14 |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors PT1000,1.2X4.0,T | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-193?
Additional datasheets, footprints and schematics for NB-PTCO-193 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-193 fall under?
The NB-PTCO-193 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-193 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-193 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-193 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for NB-PTCO-193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-193 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-193?
You can fill out our help required form which you can use to request a quote for NB-PTCO-193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.