NB-PTCO-186 Temperature Sensors by TE Connectivity

PTFM101B1A0:PT100,1.2X4.0,B

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for RS
RS
from US$1.31
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.45
5,387
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.22
3,038
in stock
Buy Now
Logo for element14
element14
from US$3.91
3,038
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.79
3,038
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.57
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.77
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.94
-
Buy Now
Logo for Sager
Sager
from US$2.19
-
Buy Now

Specifications

Connector Type Open Ends
Width (Body) .157in, 4mm
Height (Body) .043in, 1.1mm
Wire Diameter .007in, .2mm
Wire Length .393in, 10mm
Length (Body) 1.2mm, .047in
Tolerance Class Class B / F0.3
Wire Count 2
Sensor Package Ceramic
Sensor Type Platinum Thin Film Temperature Sensor
Element Material Platinum
Lead Wire Style Ag
Model Number PTFM101B1A0
Wire/Cladding Type Ag
Maximum Temperature 300°C, 572°F
Resistance (at T_ref) 100 (0 °C)Ω
T_ref for Accuracy 0°C
Ambient Temperature Range -50 – 300°C, -58 – 572°F
TCR at (T1 and T2) 3850ppm/°C
T1 and T2 for TCR 0 and +100°C
抵抗の参照温度 0°C
Accuracy (at T_ref) ± .3°C

Alternative Descriptions

Pt100, 1.2x4.0, Class B, PTFM101B1A0 RTD Element Type: Platinum Thin Film Temperature Element Tolerance Class: Class B / F0.3 Element Type: Ceramic Element Material: Platinum Lead Wire Style: Ag Platinum Thin Film Temperature Element Class B / F0.3 Ceramic | Pt100 Rtd Thin Film Element | Part Number: NB-PTCO-186 | Internal Number: NB-PTCO-186 | TE Connectivity | TE Store
Rtd Sensor, Thin Film Platinum, 100R | Newark Electronics
RTD SENSOR, THIN FILM PLATINUM, 100R | element14
Temp Sensor Analog 2-Pin SIP Blister Box | Avnet America
Sensor | RS Americas
TEMPERATURE SENSORS | Richardson RFPD
PTC Thermistors PTFM101B1A0:PT100,1.2X4.0,B | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NB-PTCO-186?

Additional datasheets, footprints and schematics for NB-PTCO-186 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-186 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NB-PTCO-186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-186 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NB-PTCO-186 fall under?

The NB-PTCO-186 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.

Can I view similar or alternative parts?

You can view similar parts to NB-PTCO-186 when available in the RTD Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-186 you can contact the distributor directly for product support, shipping queries etc.

Is the NB-PTCO-186 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NB-PTCO-186 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NB-PTCO-186.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NB-PTCO-186 often in real-time on the comparison pages.

What if I can't find stock of NB-PTCO-186?

You can fill out our help required form which you can use to request a quote for NB-PTCO-186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay