Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.91
|
No stock
|
Buy Now | |
TE Store
from US$4.63
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$3.25
|
-
|
Buy Now | |
RS Americas
from US$4.87
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now | |
TTI Europe
from US$3.18
|
-
|
Buy Now | |
Richardson RFPD
from US$1.78
|
-
|
Buy Now | |
Sager
from US$4.16
|
-
|
Buy Now |
Connector Type | Open Ends |
---|---|
Width (Body) | .157in, 4mm |
Height (Body) | .043in, 1.1mm |
Wire Diameter | .007in, .2mm |
Wire Length | .393in, 10mm |
Length (Body) | 1.2mm, .047in |
Tolerance Class | Class T (AA) / F0.1 |
Wire Count | 2 |
Sensor Package | Ceramic |
Model Number | PTFM101T1G0 |
Element Material | Platinum |
Wire/Cladding Type | Ni/Au |
Lead Wire Style | Ni/Au |
Sensor Type | Platinum Thin Film Temperature Sensor |
T1 and T2 for TCR | 0 and +100°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
T_ref for Accuracy | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
Ambient Temperature Range | -58 – 1112°F, -50 – 600°C |
Accuracy (at T_ref) | ± .1°C |
Maximum Temperature | 1112°F, 600°C |
抵抗の参照温度 | 0°C |
Pt100, 1.2x4.0,Class T, PTFM101T1G0 RTD Element Type: Platinum Thin Film Temperature Element Tolerance Class: Class T (AA) / F0.1 Element Type: Ceramic Element Material: Platinum Lead Wire Style: Ni/Au Platinum Thin Film Temperature Element Class T (AA) / F0.1 Ceramic | Pt100 Rtd Thin Film Element | Part Number: NB-PTCO-156 | Internal Number: NB-PTCO-156 | TE Connectivity | TE Store |
Rtd Sensor, Thin Film Platinum, 100R | Newark Electronics |
Temp Sensor Analog 2-Pin SIP Blister Box | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors PT100,1.2X4.0,T | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-156?
Additional datasheets, footprints and schematics for NB-PTCO-156 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-156 fall under?
The NB-PTCO-156 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-156 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-156 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-156 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NB-PTCO-156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-156 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-156?
You can fill out our help required form which you can use to request a quote for NB-PTCO-156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.