Prices starting from US$1.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.61 |
No stock
|
Buy Now | |
Newark Electronics | US$3.47 |
-
|
Buy Now | |
Future Electronics | US$2.43 |
-
|
Buy Now | |
Avnet America | US$2.33 |
-
|
Buy Now | |
RS Americas | US$2.86 |
-
|
Buy Now | |
element14 | US$2.86 |
-
|
Buy Now | |
TTI Europe | US$2.21 |
-
|
Buy Now | |
Richardson RFPD | US$1.28 |
-
|
Buy Now | |
TE Store | US$3.33 |
-
|
Buy Now | |
Sager | US$2.98 |
-
|
Buy Now |
Connector Type | Open Ends |
---|---|
Wire Diameter | .007in, .2mm |
Width (Body) | 4mm, .157in |
Length (Body) | .047in, 1.2mm |
Height (Body) | 1.1mm, .043in |
Wire Length | .393in, 10mm |
Tolerance Class | Class A / F0.15 |
Wire Count | 2 |
Sensor Package | Ceramic |
Sensor Type | Platinum Thin Film Temperature Sensor |
Lead Wire Style | Ni/Au |
Model Number | PTFM101A1G0 |
Wire/Cladding Type | Ni/Au |
Element Material | Platinum |
Resistance (at T_ref) | 100 (0 °C)Ω |
Ambient Temperature Range | -58 – 1112°F, -50 – 600°C |
Maximum Temperature | 600°C, 1112°F |
抵抗の参照温度 | 0°C |
T_ref for Accuracy | 0°C |
T1 and T2 for TCR | 0 and +100°C |
Accuracy (at T_ref) | ± .15°C |
TCR at (T1 and T2) | 3850ppm/°C |
Rtd Sensor, Thin Film Platinum, 100R | Newark Electronics |
Pt100, 1.2x4.0, Class A, PTFM101A1G0 | Future Electronics |
Temp Sensor Analog 2-Pin SIP Blister Box | Avnet America |
Sensor | RS Americas |
RTD SENSOR, THIN FILM PLATINUM, 100R | element14 |
TEMPERATURE SENSORS | Richardson RFPD |
Pt100, 1.2x4.0, Class A, PTFM101A1G0 RTD Element Type: Platinum Thin Film Temperature Element Tolerance Class: Class A / F0.15 Element Package: Ceramic Element Material: Platinum Lead Wire Style: Ni/Au Platinum Thin Film Temperature Element Class A / F0.15 Ceramic | Pt100 Rtd Thin Film Element | Part Number: NB-PTCO-142 | Internal Number: NB-PTCO-142 | TE Connectivity | TE Store |
Industrial Temperature Sensors Pt100, 1.2x4.0, Class A, PTFM101A1G0 | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-142?
Additional datasheets, footprints and schematics for NB-PTCO-142 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-142 fall under?
The NB-PTCO-142 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-142 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-142 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-142 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NB-PTCO-142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-142 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-142?
You can fill out our help required form which you can use to request a quote for NB-PTCO-142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.