Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
2,873
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
2,873
in stock
|
Buy Now | |
element14
from US$2.16
|
2,873
in stock
|
Buy Now | |
TE Store
from US$2.04
|
2,713
in stock
|
Buy Now | |
RS
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Richardson RFPD
from US$0.79
|
-
|
Buy Now | |
Sager
from US$1.84
|
-
|
Buy Now |
Connector Type | Open Ends |
---|---|
Width (Body) | 4mm, .157in |
Wire Diameter | .2mm, .007in |
Length (Body) | .047in, 1.2mm |
Height (Body) | .043in, 1.1mm |
Wire Length | 10mm, .393in |
Wire Count | 2 |
Tolerance Class | Class B / F0.3 |
Sensor Package | Ceramic |
Lead Wire Style | Ni/Au |
Sensor Type | Platinum Thin Film Temperature Sensor |
Wire/Cladding Type | Ni/Au |
Model Number | PTFM101B1G0 |
Element Material | Platinum |
T1 and T2 for TCR | 0 and +100°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
抵抗の参照温度 | 0°C |
Ambient Temperature Range | -58 – 1112°F, -50 – 600°C |
T_ref for Accuracy | 0°C |
Maximum Temperature | 600°C, 1112°F |
Accuracy (at T_ref) | ± .3°C |
TCR at (T1 and T2) | 3850ppm/°C |
Rtd Sensor, Thin Film Platinum, 100R | Newark Electronics |
RTD SENSOR, THIN FILM PLATINUM, 100R | element14 |
Pt100, 1.2x4.0, Class B, PTFM101B1G0 RTD Element Type: Platinum Thin Film Temperature Element Tolerance Class: Class B / F0.3 Element Type: Ceramic Element Material: Platinum Lead Wire Style: Ni/Au Platinum Thin Film Temperature Element Class B / F0.3 Ceramic | Pt100 Rtd Thin Film Element | Part Number: NB-PTCO-032 | Internal Number: NB-PTCO-032 | TE Connectivity | TE Store |
Temp Sensor Analog 2-Pin SIP Blister Box | Avnet America |
Sensor | RS Americas |
PTFM101B1G0 PT100,1.2X4.0,B | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
PTC Thermistors PTFM101B1G0:PT100,1.2X4.0,B | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-032?
Additional datasheets, footprints and schematics for NB-PTCO-032 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-032 fall under?
The NB-PTCO-032 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-032 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-032 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-032 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for NB-PTCO-032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-032 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-032?
You can fill out our help required form which you can use to request a quote for NB-PTCO-032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.