Status: | Unknown |
---|---|
Series: | PolySwitch nanoSMDC Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
57,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
78,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10,783
in stock
|
Buy Now | |
element14
from US$0.20
|
9,166
in stock
|
Buy Now | |
Farnell
from US$0.20
|
9,166
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
19
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch nanoSMDC Series |
Holding Current | 120mA |
Tripping Current | 390mA |
Voltage Rating | 48VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Category | ELV Compliant |
Carrying Current Max | 10A |
External Depth | 1.8mm |
External Length / Height | 1mm |
External Width | 3.4mm |
Height | 1mm |
Holding Current Max Ih | 0.12A |
Initial Resistance Max | 6.5ohm |
Initial Resistance Min | 1.4ohm |
Interrupt Current Max | 10A |
Operating Voltage | 30V |
PTC Fuse Case Style | 1206 [3216 Metric] |
Tab Width | 0.25mm |
Termination Type | Surface Mount Device |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 10A 0.2s 48V 1.4Ohm 2-Pin 1206 T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch nanoSMDC Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch nanoSMDC Series |
Holding Current | 120mA |
Tripping Current | 390mA |
Voltage Rating | 48VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
NANOSMDC Series 1206 48 V 0.12 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
FUSE, RESETTABLE PTC, 48VDC, 0.12A, SMD | element14 |
Resettable Fuse, Ptc, 48Vdc, 120Ma, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a NANOSMDC012F-2?
Additional datasheets, footprints and schematics for NANOSMDC012F-2 are listed on our Part Details page. You can also find images and similar parts to NANOSMDC012F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NANOSMDC012F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NANOSMDC012F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NANOSMDC012F-2 fall under?
The NANOSMDC012F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to NANOSMDC012F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NANOSMDC012F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the NANOSMDC012F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NANOSMDC012F-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for NANOSMDC012F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NANOSMDC012F-2 often in real-time on the comparison pages.
What if I can't find stock of NANOSMDC012F-2?
You can fill out our help required form which you can use to request a quote for NANOSMDC012F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.