Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | DIP |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Precision Timers | Texas Instruments |
Standard Timer Single, NA555P | RS |
Ic, Precision Timer, 18V, Pdip-8 | Newark Electronics |
IC, PRECISION TIMER, 18V, PDIP-8 | element14 |
Where can I find additional details, specifications and documents for a NA555P?
Additional datasheets, footprints and schematics for NA555P are listed on our Part Details page. You can also find images and similar parts to NA555P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NA555P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA555P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NA555P fall under?
The NA555P is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NA555P when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NA555P you can contact the distributor directly for product support, shipping queries etc.
Is the NA555P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NA555P have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for NA555P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NA555P often in real-time on the comparison pages.
What if I can't find stock of NA555P?
You can fill out our help required form which you can use to request a quote for NA555P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.