Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Stripboard |
---|---|
Board Material | Thermoplastic |
Hole Diameter | - |
External Height | 114mm |
External Width | 366mm |
Board Thickness | 1.57mm |
External Length / Height | 114mm |
Height | 114mm |
Hole Matrix | 0.1" |
Hole Pitch | 2.54mm |
Material | Bakelite |
No. of Copper Coated Sides | 1 |
No. of Strips | 41 |
Pitch Spacing | 2.54mm |
Pcb, Tracks(Strip Board) | Newark Electronics |
STRIPBOARD, SNGL SIDED, 0.1INCH | element14 |
Where can I find additional details, specifications and documents for a N254-899?
Additional datasheets, footprints and schematics for N254-899 are listed on our Part Details page. You can also find images and similar parts to N254-899 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N254-899 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N254-899 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N254-899 fall under?
The N254-899 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to N254-899 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N254-899 you can contact the distributor directly for product support, shipping queries etc.
Is the N254-899 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N254-899 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for N254-899.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N254-899 often in real-time on the comparison pages.
What if I can't find stock of N254-899?
You can fill out our help required form which you can use to request a quote for N254-899 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.