Status: | Active |
---|---|
Series: | N01S830 |
RoHS: | Compliant |
Prices starting from US$3.06
Power Supply Range: 2.5 to 5.5 V |
Very Low Typical Standby Current: < 4 µA |
Very Low Operating Current: < 10 mA |
Simple Serial Interface - Single-bit SPI Access - DUAL-bit and QUAD-bit SPI-like Access |
Flexible Operating Modes - Word Mode - Page Mode - Burst Mode (Full Array) |
High Frequency Read and Write Operation - Clock Frequency 20 MHz |
Functional Options - HOLD Pin for Pausing Operation - VBAT Pin for Battery−Back up |
Built-in Write Protection (CS High) |
High Reliability - Unlimited Write Cycles |
Applications |
---|
Smart Meter |
Video Processing |
Alarm System |
Medical Monitoring Device |
IP Camera Buffer |
Laser Receiver System |
Programmable Logic Controller |
End Products |
---|
Cardiac Monitoring Device |
Event Recorder |
MP3 Interface for Automobile |
Game Controller |
Battery Charger |
GPS Offender Tracking |
IP Radio |
Description | N01S830, TSSOP-8 (Industrial) 100 Units/Tube |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 1 Mb |
Organization (bits) | 128k x 8 |
fcycle Max (MHz) | 20 |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
Istandby Typ (µA) | 4 |
Package Type | TSSOP-8 |
Serial Sram, 1Mb, Spi, Tssop-8 | Newark Electronics |
SERIAL SRAM, 1MB, SPI, TSSOP-8 | element14 |
SRAM Memory IC 1Mb (128K x 8) SPI 20MHz 8-TSSOP | Future Electronics |
SRAM Chip Sync Single 3.3V/5V 1M-Bit 128K x 8 25ns 8-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a N01S830HAT22I?
Additional datasheets, footprints and schematics for N01S830HAT22I are listed on our Part Details page. You can also find images and similar parts to N01S830HAT22I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N01S830HAT22I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N01S830HAT22I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N01S830HAT22I fall under?
The N01S830HAT22I is listed under Timing, Logic & Memory > Memory > SRAM Memory.
Can I view similar or alternative parts?
You can view similar parts to N01S830HAT22I when available in the SRAM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N01S830HAT22I you can contact the distributor directly for product support, shipping queries etc.
Is the N01S830HAT22I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for N01S830HAT22I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for N01S830HAT22I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N01S830HAT22I often in real-time on the comparison pages.
What if I can't find stock of N01S830HAT22I?
You can fill out our help required form which you can use to request a quote for N01S830HAT22I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.