Status: | Active |
---|---|
Series: | MX7705 |
RoHS: | Unknown |
Pin Compatible and Software Compatible with the AD7705 |
16-Bit Sigma-Delta ADC |
Two Fully Differential Input Channels |
0.003% Integral Nonlinearity with No Missing Codes |
Interface with Schmitt Triggers on Inputs |
Internal Analog Input Buffers |
PGA from 1 to 128 |
Single (2.7V to 3.6V) or (4.75V to 5.25V) Supply |
Low Power 1mW (max), 3V Supply 2µA (typ) Power-Down Current |
1mW (max), 3V Supply |
2µA (typ) Power-Down Current |
SPI-/QSPI-/MICROWIRE-Compatible 3-Wire Serial Interface |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 2 |
Conv. Rate (ksps) (max) | 0.5 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Diff. Only |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 3.5 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 2.5 |
INL (±LSB) | 1.96608 |
Package/Pins | PDIP/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 4.83 |
Status: | Unknown |
---|---|
Series: | Dual 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 500SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16-Bit, Low-Power, 2-Channel, | Analog Devices |
ADC, 2-CH, SIGMA-DELTA, 16BIT, TSSOP-16 | Farnell |
Adc, 2-Ch, Sigma-Delta, 16Bit, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MX7705EUE+ ?
Additional datasheets, footprints and schematics for MX7705EUE+ are listed on our Part Details page. You can also find images and similar parts to MX7705EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7705EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7705EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7705EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7705EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7705EUE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MX7705EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7705EUE+ often in real-time on the comparison pages.
What if I can't find stock of MX7705EUE+ ?
You can fill out our help required form which you can use to request a quote for MX7705EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.