Status: | Active |
---|---|
Series: | MX7545A |
RoHS: | Unknown |
Improved Versions of MX7545 |
Gain Accuracy to ±1 LSB Max. |
Fast Interface Timing |
All Grades 12-Bit Accurate |
MX7545A TTL/CMOS Compatible for VDD = 5V CMOS Compatible for VDD = 15V |
TTL/CMOS Compatible for VDD = 5V |
CMOS Compatible for VDD = 15V |
MAX7645 TTL/CMOS Compatible for VDD = 15V |
TTL/CMOS Compatible for VDD = 15V |
Small Footprint Packages |
Improved ESD Protection |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Parallel - Full Word |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 0.5 |
Supply Range (V) (min) | 5 |
Supply Range (V) (max) | 5 |
ICC (mA) (max) | 0.1 |
Package/Pins | PDIP/20SOIC (W)/20 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 7.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Bipolar |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CMOS 12-Bit Buffered Multiplyi | Analog Devices |
Dac, 12Bit, Wsoic-20 | Newark Electronics |
DAC, 12BIT, WSOIC-20 | element14 |
Where can I find additional details, specifications and documents for a MX7545AKEWP+ ?
Additional datasheets, footprints and schematics for MX7545AKEWP+ are listed on our Part Details page. You can also find images and similar parts to MX7545AKEWP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7545AKEWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7545AKEWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7545AKEWP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7545AKEWP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7545AKEWP+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MX7545AKEWP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7545AKEWP+ often in real-time on the comparison pages.
What if I can't find stock of MX7545AKEWP+ ?
You can fill out our help required form which you can use to request a quote for MX7545AKEWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.