Status: | Active |
---|---|
Series: | MX7533 |
RoHS: | Unknown |
10 Bit Resolution |
8, 9, and 10 Bit End Point Linearity |
Low Power Consumption—20mW |
Four-Quadrant Multiplication |
TTL and CMOS Compatible |
Pin-For-Pin Second Source |
Resolution (bits) | 10 |
---|---|
# Channels | 1 |
Interface | Parallel - Full Word |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 9 |
Supply Range (V) (min) | 13.5 |
Supply Range (V) (max) | 16.5 |
ICC (mA) (max) | 2 |
Package/Pins | PDIP/16SOIC (W)/16 |
Oper. Temp. (°C) | -55 to +125-25 to +850 to +70 |
BudgetaryPrice (See Notes) | 3.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Bipolar Unipolar |
Supply Voltage Range | 13.5V to 16.5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 16Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DAC, 10BIT, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MX7533LCWE+ ?
Additional datasheets, footprints and schematics for MX7533LCWE+ are listed on our Part Details page. You can also find images and similar parts to MX7533LCWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7533LCWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7533LCWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7533LCWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7533LCWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7533LCWE+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MX7533LCWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7533LCWE+ often in real-time on the comparison pages.
What if I can't find stock of MX7533LCWE+ ?
You can fill out our help required form which you can use to request a quote for MX7533LCWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.