Status: | Active |
---|---|
Series: | MX7523 |
RoHS: | Unknown |
8. 9 and 10 Bit Linearity |
±1.5% Untrimmed Gain Accuracy |
Guaranteed Monotonic |
Low Feedthrough ½ LSB at 200kHz |
Low Power Consumption |
CMOS Compatible Logic Inputs |
Widely Second Sourced |
Resolution (bits) | 8 |
---|---|
# Channels | 1 |
Interface | Parallel - Full Word |
Output Type | Voltage- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 5 |
Supply Range (V) (max) | 16 |
ICC (mA) (max) | 0.1 |
Settling Time (µs) (typ) | 0.2 |
Package/Pins | PDIP/16SOIC (W)/16 |
Oper. Temp. (°C) | 0 to +70 |
BudgetaryPrice (See Notes) | 3.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Unipolar |
Supply Voltage Range | 5V to 16V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CMOS, 8-Bit Multiplying DAC | Analog Devices |
Dac, 8Bit, Dip-16 | Newark Electronics |
DAC, 8BIT, DIP-16 | element14 |
Where can I find additional details, specifications and documents for a MX7523JN+ ?
Additional datasheets, footprints and schematics for MX7523JN+ are listed on our Part Details page. You can also find images and similar parts to MX7523JN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7523JN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7523JN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7523JN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7523JN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7523JN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MX7523JN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7523JN+ often in real-time on the comparison pages.
What if I can't find stock of MX7523JN+ ?
You can fill out our help required form which you can use to request a quote for MX7523JN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.