Status: | Active |
---|---|
Series: | MX7248 |
RoHS: | Unknown |
12-Bit Voltage Output |
Low-Noise, Buried-Zener Voltage Reference |
Fast Logic Interface (80ns Active-Low WR Pulse) |
Operate from Single or Dual Supplies |
8-/16-Bit Microprocessor-Bus Compatible |
Available in DIP and PLCC Packages |
Pin and Electrically Compatible with AD7245/AD7248 |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Parallel - Byte Wide |
Output Type | Voltage- Buffered |
Reference | Int. |
INL (±LSB) (max) | 1 |
Supply Range (V) (max) | 15.75 |
Package/Pins | PDIP/20 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 8.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | ± 11.4V to ± 15.75V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dac, 12Bit, 0 To 70Deg C, Dip-20 | Newark Electronics |
DAC, 12BIT, 0 TO 70DEG C, DIP-20 | element14 |
Complete, 12-Bit, Voltage-Outp | Analog Devices |
Where can I find additional details, specifications and documents for a MX7248JN+ ?
Additional datasheets, footprints and schematics for MX7248JN+ are listed on our Part Details page. You can also find images and similar parts to MX7248JN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7248JN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7248JN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7248JN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7248JN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7248JN+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MX7248JN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7248JN+ often in real-time on the comparison pages.
What if I can't find stock of MX7248JN+ ?
You can fill out our help required form which you can use to request a quote for MX7248JN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.