Status: | Active |
---|---|
Series: | MX7224 |
RoHS: | Unknown |
Voltage Output |
Complete DAC with Output Amplifier |
Single or Dual Supply Operation |
1 LSB Unadjusted Error |
Double Buffered Logic Inputs |
Resolution (bits) | 8 |
---|---|
# Channels | 1 |
Interface | Parallel - Full Word |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | -5.5 |
Supply Range (V) (max) | 16.5 |
ICC (mA) (max) | 6 |
Settling Time (µs) (typ) | 5 |
Package/Pins | PDIP/18SOIC (W)/18 |
Oper. Temp. (°C) | -55 to +125-25 to +850 to +70 |
BudgetaryPrice (See Notes) | 2.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 11.4V to 16.5V -4.5V to -5.5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 18Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CMOS, Double-Buffered, 8-Bit D | Analog Devices |
Dac, 8Bit, Wsoic-18 | Newark Electronics |
DAC, 8BIT, WSOIC-18 | element14 |
Where can I find additional details, specifications and documents for a MX7224KCWN+ ?
Additional datasheets, footprints and schematics for MX7224KCWN+ are listed on our Part Details page. You can also find images and similar parts to MX7224KCWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7224KCWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7224KCWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7224KCWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7224KCWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7224KCWN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MX7224KCWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7224KCWN+ often in real-time on the comparison pages.
What if I can't find stock of MX7224KCWN+ ?
You can fill out our help required form which you can use to request a quote for MX7224KCWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.