MX574AJN+ by Analog Devices

Industry-Standard, Complete 12-Bit ADCs


The MAX174/MX574A/MX674A are complete 12-bit analog-to-digital converters (ADCs) that combine high speed, low-power consumption, and on-chip clock and voltage reference. The maximum conversion times are 8µs (MAX174), 15µs (MX674A), and 25µs (MX574A). Maxim’s BiCMOS construction reduces power dissipation 3 times (150mW) over comparable devices. The internal buried zener reference provides low-drift and low-noise performance. External component requirements are limited to only decoupling capacitors and fixed resistors. The versatile analog input structure allows for 0 to +10V or 0 to +20V unipolar or ±5V or ±10V bipolar input ranges with pin strapping. The MAX174/MX574A/MX674A use standard microprocessor interface architectures and can be interfaced to 8-, 12-, and 16-bit wide buses. Three-state data outputs are controlled by active-low CS, CE, and R/active-low C logic inputs.

Where to Buy

Prices starting from US$63.09

Distributor Stock
Logo for Farnell
Farnell
from US$63.09
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.58
4
in stock
Buy Now
Logo for element14
element14
from US$69.35
4
in stock
Buy Now

Features

Complete ADC with Reference and Clock
12-Bit Resolution and Linearity
No Missing Codes Over Temperature
150mW Power Dissipation
8µs (MAX174), 15µs (MX674A), and 25µs (MX574A) Max Conversion Times
Precision Low TC Reference: 10ppm/°C
Monolithic BiCMOS Construction
150ns Maximum Data Access Time

Specifications

Resolution (bits) (ADC) 12
# Input Channels 1
Conv. Rate (ksps) (max) 40
Data Bus µP/12
ADC Architecture SAR
Diff/S.E. Input S.E. Only
Internal VREF (V) (nominal) 10
Unipolar VIN (V) (max) 20
Bipolar VIN (±V) (max) 10
INL (±LSB) 1
Package/Pins PDIP/28PLCC/28SOIC (W)/28
BudgetaryPrice (See Notes) 18.85


MX574AJN+ Data & Signal Conversion by Analog Devices

ADC 1-CH SAR 12BIT 40KSPS DIP-28

Status: Unknown
Series: Single 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 12bit
Sampling Rate 40kSPS
Input Channel Type Single Ended
Data Interface Parallel
Supply Voltage Type Dual (+/-)
Supply Voltage Min 11.4V
Supply Voltage Max 16.5V
ADC / DAC Case Style DIP
No. of Pins 28Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range Single 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Adc, 1-Ch, Sar, 12Bit, 40Ksps, Dip-28 | Newark Electronics
ADC, 1-CH, SAR, 12BIT, 40KSPS, DIP-28 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MX574AJN+ ?

Additional datasheets, footprints and schematics for MX574AJN+ are listed on our Part Details page. You can also find images and similar parts to MX574AJN+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MX574AJN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX574AJN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MX574AJN+ you can contact the distributor directly for product support, shipping queries etc.

Is the MX574AJN+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MX574AJN+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MX574AJN+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MX574AJN+ often in real-time on the comparison pages.

What if I can't find stock of MX574AJN+ ?

You can fill out our help required form which you can use to request a quote for MX574AJN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay