Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | NiCd NiMH |
Supply Voltage | 230V |
Battery Size Code | AAA AA PP3 |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Battery Charger |
For Use With | AAA/AA/PP3 Ni-CD/NiMH Batteries |
Input Voltage | 12VDC |
Output Current | 250mA |
Output Voltage | 9V |
Where can I find additional details, specifications and documents for a MW8998UK(1)?
Additional datasheets, footprints and schematics for MW8998UK(1) are listed on our Part Details page. You can also find images and similar parts to MW8998UK(1) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MW8998UK(1) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MW8998UK(1) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MW8998UK(1) fall under?
The MW8998UK(1) is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to MW8998UK(1) when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MW8998UK(1) you can contact the distributor directly for product support, shipping queries etc.
Is the MW8998UK(1) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MW8998UK(1) have stock available?
There is no stock from authorised distributors for MW8998UK(1).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MW8998UK(1) often in real-time on the comparison pages.
What if I can't find stock of MW8998UK(1)?
You can fill out our help required form which you can use to request a quote for MW8998UK(1) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.