Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Heavy Duty |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 230V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Battery Charger |
For Use With | Lead Acid Batteries |
Output Voltage | 12V |
Where can I find additional details, specifications and documents for a MW12CB042UK/01E?
Additional datasheets, footprints and schematics for MW12CB042UK/01E are listed on our Part Details page. You can also find images and similar parts to MW12CB042UK/01E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MW12CB042UK/01E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MW12CB042UK/01E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MW12CB042UK/01E fall under?
The MW12CB042UK/01E is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to MW12CB042UK/01E when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MW12CB042UK/01E you can contact the distributor directly for product support, shipping queries etc.
Is the MW12CB042UK/01E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MW12CB042UK/01E have stock available?
There is no stock from authorised distributors for MW12CB042UK/01E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MW12CB042UK/01E often in real-time on the comparison pages.
What if I can't find stock of MW12CB042UK/01E?
You can fill out our help required form which you can use to request a quote for MW12CB042UK/01E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.