MVGSF1N02LT1G MOSFETs by ON Semiconductor

Single N-Channel Power MOSFET 20V, 750mA, 90mΩ

Status: Active
Series: MVGSF1N02L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Automotive Power MOSFET. These miniature surface mount MOSFETs low RDS(on) assure minimal power loss and conserve energy, making these devices ideal for use in space sensitive power management circuitry. AEC-Q101 Qualified MOSFET and PPAP capable suitable for automotive applications.

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
5,799
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
5,799
in stock
Buy Now
Logo for element14
element14
from US$0.23
5,799
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.21
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low rDS(on) Provides Higher Efficiency and Extends Battery Life
Miniature SOT-23 Surface Mount Package Saves Board Space
Pb-Free Packages are Available
Qualified to AEC Q101
PPAP Capable
Applications
DC-DC Conversion
End Products
Power Management

Specifications

Description MVGSF1N02L, MOSFET 20V 750mA 90 mOhm Single N-Channel SOT-23
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 20
VGS Max (V) 20
VGS(th) Max (V) 2.4
ID Max (A) 0.75
PD Max (W) 0.4
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) 130
RDS(on) Max @ VGS = 10 V (mΩ) 90
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 6
Ciss Typ (pF) 125
Package Type SOT-23-3

Alternative Descriptions

Mosfet, Aec-Q101, N-Ch, 20V, Sot-23 | Newark Electronics
MOSFET, AEC-Q101, N-CH, 20V, SOT-23 | element14
Trans MOSFET N-CH 20V 0.75A 3-Pin SOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MVGSF1N02LT1G?

Additional datasheets, footprints and schematics for MVGSF1N02LT1G are listed on our Part Details page. You can also find images and similar parts to MVGSF1N02LT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MVGSF1N02LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MVGSF1N02LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MVGSF1N02LT1G fall under?

The MVGSF1N02LT1G is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to MVGSF1N02LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MVGSF1N02LT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MVGSF1N02LT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MVGSF1N02LT1G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for MVGSF1N02LT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MVGSF1N02LT1G often in real-time on the comparison pages.

What if I can't find stock of MVGSF1N02LT1G?

You can fill out our help required form which you can use to request a quote for MVGSF1N02LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay