Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 145ohm |
Supply Voltage Range | ± 5V to ± 18V 10V to 36V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
6.7-pF on-state capacitance, 36-V, 4:1, 2-channel analog multiplexer | Texas Instruments |
Analogue Mux, Dual, 4:1, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MUX509IDR?
Additional datasheets, footprints and schematics for MUX509IDR are listed on our Part Details page. You can also find images and similar parts to MUX509IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUX509IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUX509IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUX509IDR fall under?
The MUX509IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MUX509IDR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUX509IDR you can contact the distributor directly for product support, shipping queries etc.
Is the MUX509IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUX509IDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MUX509IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUX509IDR often in real-time on the comparison pages.
What if I can't find stock of MUX509IDR?
You can fill out our help required form which you can use to request a quote for MUX509IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.