Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MUX36S08 |
Kit Application Type | Data Acquisition |
Application Sub Type | Analogue Multiplier |
Kit Contents | Eval Board MUX36S08 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 8 |
MUX36S08 evaluation module | Texas Instruments |
Evaluation Board, 8:1 Multiplexer | Newark Electronics |
Where can I find additional details, specifications and documents for a MUX36S08EVM-PDK?
Additional datasheets, footprints and schematics for MUX36S08EVM-PDK are listed on our Part Details page. You can also find images and similar parts to MUX36S08EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUX36S08EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUX36S08EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUX36S08EVM-PDK fall under?
The MUX36S08EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MUX36S08EVM-PDK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUX36S08EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the MUX36S08EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUX36S08EVM-PDK have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MUX36S08EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUX36S08EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of MUX36S08EVM-PDK?
You can fill out our help required form which you can use to request a quote for MUX36S08EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.