Status: | Unknown |
---|---|
Series: | MUSB Series |
RoHS: | Unknown |
Prices starting from US$13.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$23.26
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$23.60
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$17.03
|
2
in stock
|
Buy Now | |
Future Electronics
from US$14.45
|
-
|
Buy Now | |
Avnet America
from US$13.41
|
-
|
Buy Now | |
RS Americas
from US$26.10
|
-
|
Buy Now | |
element14
from US$16.55
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4 Position |
Connector Mounting | Panel Mount |
IP Rating | IP67 |
Product Range | MUSB Series |
Musbaa1130-Type A On Pcb |Amphenol Communications Solutions MUSBAA1130 | Newark Electronics |
MUSBAA1130-Type A on PCB | Future Electronics |
RUGGED USB-A ON PCB | Avnet America |
Rugged USB-A on PCB | Amphenol Commercial (Amphenol CS) MUSBAA1130 | RS Americas |
Where can I find additional details, specifications and documents for a MUSBAA1130?
Additional datasheets, footprints and schematics for MUSBAA1130 are listed on our Part Details page. You can also find images and similar parts to MUSBAA1130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUSBAA1130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUSBAA1130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUSBAA1130 fall under?
The MUSBAA1130 is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MUSBAA1130 when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUSBAA1130 you can contact the distributor directly for product support, shipping queries etc.
Is the MUSBAA1130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUSBAA1130 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Future Electronics and Avnet America have stock available or on a lead time for MUSBAA1130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUSBAA1130 often in real-time on the comparison pages.
What if I can't find stock of MUSBAA1130?
You can fill out our help required form which you can use to request a quote for MUSBAA1130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.