Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
7,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,242
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
161
in stock
|
Buy Now | |
element14
from US$0.31
|
161
in stock
|
Buy Now | |
Farnell
from US$0.30
|
161
in stock
|
Buy Now | |
EBV Elektronik
-
|
67,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Pb-Free Package |
Marking: B36B |
Highly Stable Oxide Passivated Junction |
Weight: 95 mg (approximately) |
Polarity: Polarity Band Indicates Cathode Lead |
Small Compact Surface Mountable Package with J-Bend Leads |
Shipped in 16 mm Tape and Reel, 2500 units per reel |
Case: Epoxy, Molded |
Rectangular Package for Automated Handling |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Device Meets MSL 1 Requirements |
SURS8 and SURS Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
RoHS Compliance |
Applications |
---|
SMPS Power Supplies |
End Products |
---|
Notebook power supplies |
Description | MURS360BT3G |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 3 |
trr Max (ns) | 75 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.25 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.003 |
Package Type | SMB-2 |
Diode Switching 600V 3A 2-Pin SMB T/R | Avnet Asia |
MURS Series 3 A 600 V 75 ns Surface Mount Ultrafast Power Rectifier - CASE-403 | Future Electronics |
Diode Switching 600V 3A SMB | RS |
Rectifier, 3A, 600V, Do-214Aa | Newark Electronics |
RECTIFIER, 3A, 600V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a MURS360BT3G?
Additional datasheets, footprints and schematics for MURS360BT3G are listed on our Part Details page. You can also find images and similar parts to MURS360BT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS360BT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS360BT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS360BT3G fall under?
The MURS360BT3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURS360BT3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS360BT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MURS360BT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURS360BT3G have stock available?
Authorised distributors including Avnet Asia, Future Electronics, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for MURS360BT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS360BT3G often in real-time on the comparison pages.
What if I can't find stock of MURS360BT3G?
You can fill out our help required form which you can use to request a quote for MURS360BT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.