Status: | Active |
---|---|
Series: | MURS340 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.11
|
2,480
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Low Forward Voltage Drop (0.71 to 1.05 Volts Max @ 3.0 A, TJ = 150 C) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 217 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 16 mm Tape and Reel, 2500 units per reel |
Polarity: Notch in Plastic Body Indicates Cathode Lead |
Marking: U3D, U3G, U3J |
Pb-Free Packages are Available |
Epoxy Meets UL94 V-O @ 0.125 in |
Device Meets MSL 1 Requirements |
AEC-Q101 Qualified and PPAP Capable |
SUR and SURS8 Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURS340 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 3 |
trr Max (ns) | 75 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.25 |
IFSM Max (A) | 75 |
IR Max (mA) | 0.01 |
Package Type | SMC-2 |
MURS Series 3 A 400 V 75 ns Surface Mount Ultrafast Power Rectifier - CASE-403 | Future Electronics |
4A | Micros |
Diode Switching 400V 4A 2-Pin SMC T/R | Avnet Silica |
Diode Rectifier 400V 4A 75ns SMC | RS |
Fast Recovery Diode, 3A, 400V, 403 | Newark Electronics |
DIODE, FAST, 3A, 400V, SMC, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a MURS340T3G?
Additional datasheets, footprints and schematics for MURS340T3G are listed on our Part Details page. You can also find images and similar parts to MURS340T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS340T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS340T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS340T3G fall under?
The MURS340T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURS340T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS340T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MURS340T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURS340T3G have stock available?
Authorised distributors including Future Electronics, Micros, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for MURS340T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS340T3G often in real-time on the comparison pages.
What if I can't find stock of MURS340T3G?
You can fill out our help required form which you can use to request a quote for MURS340T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.