Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
2,090
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
34,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,250
in stock
|
Buy Now | |
element14
from US$0.26
|
2,722
in stock
|
Buy Now | |
Farnell
from US$0.51
|
2,722
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 710mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 125A |
MURS320 Series 200 V 3 A 25 ns SMT Ultrafast Plastic Rectifier - DO-214AB | Future Electronics |
Zener Diode Sod123-G3 Rohs Compliant: Yes |Vishay MURS320-E3/57T | Newark Electronics |
FAST DIODE, 3A, 200V, DO-214AB | element14 |
Diode Switching 200V 4A | RS |
3.0A 200V UF DO214AB | TTI Europe |
Diode Switching 200V 4A 2-Pin SMC T/R | Avnet America |
Diode, Rectifier, Ultrafast, Vr 200V, If 3A, Pkg DO-214AB (SMC),Vf 0.71V, Trr 35ns | General Semiconductor / Vishay MURS320-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a MURS320-E3/57T?
Additional datasheets, footprints and schematics for MURS320-E3/57T are listed on our Part Details page. You can also find images and similar parts to MURS320-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS320-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS320-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS320-E3/57T fall under?
The MURS320-E3/57T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MURS320-E3/57T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS320-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the MURS320-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MURS320-E3/57T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MURS320-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS320-E3/57T often in real-time on the comparison pages.
What if I can't find stock of MURS320-E3/57T?
You can fill out our help required form which you can use to request a quote for MURS320-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.