Status: | Active |
---|---|
Series: | MURS220 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
4,950
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,450
in stock
|
Buy Now | |
element14
from US$0.20
|
2,450
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
High Temperature Glass Passivated Junction |
Low Forward Voltage Drop (0.77 Volts Max @ 2.0 A, TJ = 150?C) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and TerminalLeads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes:260°C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 2500 units per reel |
Polarity: Polarity Band Indicates Cathode Lead |
Marking: U2D |
AEC-Q101 Qualified and PPAP Capable |
SURS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURS220 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 2 |
trr Max (ns) | 25 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.95 |
IFSM Max (A) | 40 |
IR Max (mA) | 0.002 |
Package Type | SMB-2 |
Diode Switching 200V 2A 2-Pin SMB T/R | Avnet America |
Diode Rectifier 200V 2A 35ns SMB | RS |
Diode, Fast, 2A, 200V, Smb | Newark Electronics |
DIODE, FAST, 2A, 200V, SMB | element14 |
MURS Series 2 A 200 V 35 ns Surface Mount Ultrafast Power Rectifier - CASE-403D | Future Electronics |
Where can I find additional details, specifications and documents for a MURS220T3G?
Additional datasheets, footprints and schematics for MURS220T3G are listed on our Part Details page. You can also find images and similar parts to MURS220T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS220T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS220T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS220T3G fall under?
The MURS220T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURS220T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS220T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MURS220T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURS220T3G have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MURS220T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS220T3G often in real-time on the comparison pages.
What if I can't find stock of MURS220T3G?
You can fill out our help required form which you can use to request a quote for MURS220T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.